Panasonic Res, 182R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1820Y

Description
RES, 182R, 1%, 0.031W, 01005, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 182R, 1%, 0.031W, 01005, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 182R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9890 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9890
Res, 182R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9890
RES, 182R, 1%, 0.031W, 01005, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 182R, 1%, 0.031W, 01005, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 182R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9889 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9889
Res, 182R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9889
RES, 182R, 1%, 0.031W, 01005, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 182R, 1%, 0.031W, 01005, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9890
Product Name Res, 182R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details