Panasonic Res, 17R8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF17R8Y

Description
RES, 17R8, 1%, 0.031W, 01005, THICK FILM; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 17R8, 1%, 0.031W, 01005, THICK FILM; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 17R8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9857 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17R8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9857
Res, 17R8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9857
RES, 17R8, 1%, 0.031W, 01005, THICK FILM; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 17R8, 1%, 0.031W, 01005, THICK FILM; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17R8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9858 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17R8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9858
Res, 17R8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9858
RES, 17R8, 1%, 0.031W, 01005, THICK FILM; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 17R8, 1%, 0.031W, 01005, THICK FILM; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9857
Product Name Res, 17R8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 17.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers