Panasonic Res, 174K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1743Y

Description
RES, 174K, 1%, 0.031W, 01005, THICK FILM; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 174K, 1%, 0.031W, 01005, THICK FILM; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 174K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9866 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9866
Res, 174K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9866
RES, 174K, 1%, 0.031W, 01005, THICK FILM; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 174K, 1%, 0.031W, 01005, THICK FILM; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 174K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9865 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9865
Res, 174K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9865
RES, 174K, 1%, 0.031W, 01005, THICK FILM; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 174K, 1%, 0.031W, 01005, THICK FILM; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9866
Product Name Res, 174K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 174000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details