Panasonic Res, 1K74, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1741Y

Description
RES, 1K74, 1%, 0.031W, 01005, THICK FILM; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K74, 1%, 0.031W, 01005, THICK FILM; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K74, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9862 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K74, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9862
Res, 1K74, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9862
RES, 1K74, 1%, 0.031W, 01005, THICK FILM; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K74, 1%, 0.031W, 01005, THICK FILM; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K74, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9861 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K74, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9861
Res, 1K74, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9861
RES, 1K74, 1%, 0.031W, 01005, THICK FILM; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K74, 1%, 0.031W, 01005, THICK FILM; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9862
Product Name Res, 1K74, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 1740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers