Panasonic Res, 16K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1692Y

Description
RES, 16K9, 1%, 0.031W, 01005, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 16K9, 1%, 0.031W, 01005, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9852 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9852
Res, 16K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9852
RES, 16K9, 1%, 0.031W, 01005, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K9, 1%, 0.031W, 01005, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9851 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9851
Res, 16K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9851
RES, 16K9, 1%, 0.031W, 01005, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K9, 1%, 0.031W, 01005, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9852
Product Name Res, 16K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 16900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details