Panasonic Res, 1K69, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1691Y

Description
RES, 1K69, 1%, 0.031W, 01005, THICK FILM; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K69, 1%, 0.031W, 01005, THICK FILM; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K69, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9849 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K69, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9849
Res, 1K69, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9849
RES, 1K69, 1%, 0.031W, 01005, THICK FILM; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K69, 1%, 0.031W, 01005, THICK FILM; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K69, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9850 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K69, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9850
Res, 1K69, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9850
RES, 1K69, 1%, 0.031W, 01005, THICK FILM; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K69, 1%, 0.031W, 01005, THICK FILM; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9849
Product Name Res, 1K69, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 1690 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details