Panasonic Res, 165R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1650Y

Description
RES, 165R, 1%, 0.031W, 01005, THICK FILM; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 165R, 1%, 0.031W, 01005, THICK FILM; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 165R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9840 - Newark, An Avnet Company
Chicago, IL, United States
Res, 165R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9840
Res, 165R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9840
RES, 165R, 1%, 0.031W, 01005, THICK FILM; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 165R, 1%, 0.031W, 01005, THICK FILM; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 165R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9839 - Newark, An Avnet Company
Chicago, IL, United States
Res, 165R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9839
Res, 165R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9839
RES, 165R, 1%, 0.031W, 01005, THICK FILM; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 165R, 1%, 0.031W, 01005, THICK FILM; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9840
Product Name Res, 165R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details