Panasonic Res, 16K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1622Y

Description
RES, 16K2, 1%, 0.031W, 01005, THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 16K2, 1%, 0.031W, 01005, THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9836 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9836
Res, 16K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9836
RES, 16K2, 1%, 0.031W, 01005, THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K2, 1%, 0.031W, 01005, THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9835 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9835
Res, 16K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9835
RES, 16K2, 1%, 0.031W, 01005, THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K2, 1%, 0.031W, 01005, THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9836
Product Name Res, 16K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 16200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details