Panasonic Res, 1K62, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1621Y

Description
RES, 1K62, 1%, 0.031W, 01005, THICK FILM; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K62, 1%, 0.031W, 01005, THICK FILM; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K62, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9833 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K62, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9833
Res, 1K62, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9833
RES, 1K62, 1%, 0.031W, 01005, THICK FILM; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K62, 1%, 0.031W, 01005, THICK FILM; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K62, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9834 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K62, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9834
Res, 1K62, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9834
RES, 1K62, 1%, 0.031W, 01005, THICK FILM; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K62, 1%, 0.031W, 01005, THICK FILM; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9833
Product Name Res, 1K62, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 1620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 4756959 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers