Panasonic Res, 16K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1602Y

Description
RES, 16K, 1%, 0.031W, 01005, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 16K, 1%, 0.031W, 01005, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9827 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9827
Res, 16K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9827
RES, 16K, 1%, 0.031W, 01005, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 16K, 1%, 0.031W, 01005, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9828 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9828
Res, 16K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9828
RES, 16K, 1%, 0.031W, 01005, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 16K, 1%, 0.031W, 01005, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9827
Product Name Res, 16K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 16000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details