RES 15.4 OHM 1% 1/32W 01005
RES, 15R4, 1%, 0.031W, 01005, THICK FILM; Resistance:15.4ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 15R4, 1%, 0.031W, 01005, THICK FILM; Resistance:15.4ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-U0XF15R4Y | 77AH9788 |
| Product Name | Chip Resistor - Surface Mount | Res, 15R4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 15.4 ohms | 15.4 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.0300 to 0.0312 watts | 0.0312 watts |