Panasonic Res, 158K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1583Y

Description
RES, 158K, 1%, 0.031W, 01005, THICK FILM; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 158K, 1%, 0.031W, 01005, THICK FILM; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 158K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9813 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9813
Res, 158K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9813
RES, 158K, 1%, 0.031W, 01005, THICK FILM; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 158K, 1%, 0.031W, 01005, THICK FILM; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 158K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9814 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9814
Res, 158K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9814
RES, 158K, 1%, 0.031W, 01005, THICK FILM; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 158K, 1%, 0.031W, 01005, THICK FILM; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9813
Product Name Res, 158K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 158000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers