Panasonic Res, 1K58, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1581Y

Description
RES, 1K58, 1%, 0.031W, 01005, THICK FILM; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K58, 1%, 0.031W, 01005, THICK FILM; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K58, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K58, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9809
Res, 1K58, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9809
RES, 1K58, 1%, 0.031W, 01005, THICK FILM; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K58, 1%, 0.031W, 01005, THICK FILM; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K58, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9810 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K58, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9810
Res, 1K58, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9810
RES, 1K58, 1%, 0.031W, 01005, THICK FILM; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K58, 1%, 0.031W, 01005, THICK FILM; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9809
Product Name Res, 1K58, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 1580 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details