Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U0XF1503Y

Description
RES 150K OHM 1% 1/32W 01005
Datasheet
Description
RES 150K OHM 1% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U0XF1503Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U0XF1503Y
Resistors - Chip Resistor - Surface Mount ERJ-U0XF1503Y
RES 150K OHM 1% 1/32W 01005

RES 150K OHM 1% 1/32W 01005

Supplier's Site
Res, 150K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9798 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9798
Res, 150K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9798
RES, 150K, 1%, 0.031W, 01005, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 150K, 1%, 0.031W, 01005, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9797 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9797
Res, 150K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9797
RES, 150K, 1%, 0.031W, 01005, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 150K, 1%, 0.031W, 01005, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U0XF1503Y 77AH9798
Product Name Resistors - Chip Resistor - Surface Mount Res, 150K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 0402; 01005 (0402 Metric) 01005; 01005 [0402 Metric]
Resistance Range 150000 ohms 150000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details