Panasonic Res, 1K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1501Y

Description
RES, 1K5, 1%, 0.031W, 01005, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K5, 1%, 0.031W, 01005, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9793 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9793
Res, 1K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9793
RES, 1K5, 1%, 0.031W, 01005, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K5, 1%, 0.031W, 01005, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9794 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9794
Res, 1K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9794
RES, 1K5, 1%, 0.031W, 01005, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K5, 1%, 0.031W, 01005, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U0XF1501Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U0XF1501Y
Resistors - Chip Resistor - Surface Mount ERJ-U0XF1501Y
RES 1.5K OHM 1% 1/32W 01005

RES 1.5K OHM 1% 1/32W 01005

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 77AH9793 ERJ-U0XF1501Y
Product Name Res, 1K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric] 01005; 0402; 01005 (0402 Metric)
Resistance Range 1500 ohms 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details