Panasonic Res, 14R7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF14R7Y

Description
RES, 14R7, 1%, 0.031W, 01005, THICK FILM; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 14R7, 1%, 0.031W, 01005, THICK FILM; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14R7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14R7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9759
Res, 14R7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9759
RES, 14R7, 1%, 0.031W, 01005, THICK FILM; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14R7, 1%, 0.031W, 01005, THICK FILM; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14R7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9760 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14R7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9760
Res, 14R7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9760
RES, 14R7, 1%, 0.031W, 01005, THICK FILM; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14R7, 1%, 0.031W, 01005, THICK FILM; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9759
Product Name Res, 14R7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers