Panasonic Res, 14K7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1472Y

Description
RES, 14K7, 1%, 0.031W, 01005, THICK FILM; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 14K7, 1%, 0.031W, 01005, THICK FILM; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14K7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9781 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9781
Res, 14K7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9781
RES, 14K7, 1%, 0.031W, 01005, THICK FILM; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14K7, 1%, 0.031W, 01005, THICK FILM; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9782 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9782
Res, 14K7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9782
RES, 14K7, 1%, 0.031W, 01005, THICK FILM; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14K7, 1%, 0.031W, 01005, THICK FILM; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9781
Product Name Res, 14K7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 14700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756319 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details