RES, 1K43, 1%, 0.031W, 01005, THICK FILM; Resistance:1.43kohm;
RES, 1K43, 1%, 0.031W, 01005, THICK FILM; Resistance:1.43kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 77AH9772 |
| Product Name | Res, 1K43, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 01005; 01005 [0402 Metric] |
| Resistance Range | 1430 ohms |