Panasonic Res, 140R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1400Y

Description
RES, 140R, 1%, 0.031W, 01005, THICK FILM; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 140R, 1%, 0.031W, 01005, THICK FILM; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 140R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 140R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9761
Res, 140R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9761
RES, 140R, 1%, 0.031W, 01005, THICK FILM; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 140R, 1%, 0.031W, 01005, THICK FILM; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 140R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9762 - Newark, An Avnet Company
Chicago, IL, United States
Res, 140R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9762
Res, 140R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9762
RES, 140R, 1%, 0.031W, 01005, THICK FILM; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 140R, 1%, 0.031W, 01005, THICK FILM; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9761
Product Name Res, 140R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details