Panasonic Chip Resistor - Surface Mount ERJ-U0XF13R3Y

Description
RES 13.3 OHM 1% 1/32W 01005
Datasheet
Description
RES 13.3 OHM 1% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U0XF13R3Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XF13R3Y
Chip Resistor - Surface Mount ERJ-U0XF13R3Y
RES 13.3 OHM 1% 1/32W 01005

RES 13.3 OHM 1% 1/32W 01005

Supplier's Site Datasheet
Res, 13R3, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9727 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R3, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9727
Res, 13R3, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9727
RES, 13R3, 1%, 0.031W, 01005, THICK FILM; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 13R3, 1%, 0.031W, 01005, THICK FILM; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13R3, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9728 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R3, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9728
Res, 13R3, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9728
RES, 13R3, 1%, 0.031W, 01005, THICK FILM; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 13R3, 1%, 0.031W, 01005, THICK FILM; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U0XF13R3Y 77AH9727
Product Name Chip Resistor - Surface Mount Res, 13R3, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 13.3 ohms 13.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0300 to 0.0312 watts 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details