Panasonic Res, 133K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1333Y

Description
RES, 133K, 1%, 0.031W, 01005, THICK FILM; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 133K, 1%, 0.031W, 01005, THICK FILM; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 133K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9745 - Newark, An Avnet Company
Chicago, IL, United States
Res, 133K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9745
Res, 133K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9745
RES, 133K, 1%, 0.031W, 01005, THICK FILM; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 133K, 1%, 0.031W, 01005, THICK FILM; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 133K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9746 - Newark, An Avnet Company
Chicago, IL, United States
Res, 133K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9746
Res, 133K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9746
RES, 133K, 1%, 0.031W, 01005, THICK FILM; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 133K, 1%, 0.031W, 01005, THICK FILM; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9745
Product Name Res, 133K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 133000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details