Panasonic Res, 1K33, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1331Y

Description
RES, 1K33, 1%, 0.031W, 01005, THICK FILM; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K33, 1%, 0.031W, 01005, THICK FILM; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K33, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9741 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9741
Res, 1K33, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9741
RES, 1K33, 1%, 0.031W, 01005, THICK FILM; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K33, 1%, 0.031W, 01005, THICK FILM; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K33, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9742 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9742
Res, 1K33, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9742
RES, 1K33, 1%, 0.031W, 01005, THICK FILM; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K33, 1%, 0.031W, 01005, THICK FILM; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9741
Product Name Res, 1K33, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 1330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details