Panasonic Res, 130K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1303Y

Description
RES, 130K, 1%, 0.031W, 01005, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 130K, 1%, 0.031W, 01005, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 130K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9738 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9738
Res, 130K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9738
RES, 130K, 1%, 0.031W, 01005, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 130K, 1%, 0.031W, 01005, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9737 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9737
Res, 130K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9737
RES, 130K, 1%, 0.031W, 01005, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 130K, 1%, 0.031W, 01005, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9738
Product Name Res, 130K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 130000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details