Panasonic Res, 13K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1302Y

Description
RES, 13K, 1%, 0.031W, 01005, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 13K, 1%, 0.031W, 01005, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9736 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9736
Res, 13K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9736
RES, 13K, 1%, 0.031W, 01005, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 13K, 1%, 0.031W, 01005, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9735 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9735
Res, 13K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9735
RES, 13K, 1%, 0.031W, 01005, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 13K, 1%, 0.031W, 01005, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9736
Product Name Res, 13K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 13000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details