Panasonic Res, 130R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1300Y

Description
RES, 130R, 1%, 0.031W, 01005, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 130R, 1%, 0.031W, 01005, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 130R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9731 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9731
Res, 130R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9731
RES, 130R, 1%, 0.031W, 01005, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 130R, 1%, 0.031W, 01005, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9732 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9732
Res, 130R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9732
RES, 130R, 1%, 0.031W, 01005, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 130R, 1%, 0.031W, 01005, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9731
Product Name Res, 130R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers