Panasonic Res, 12R7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF12R7Y

Description
RES, 12R7, 1%, 0.031W, 01005, THICK FILM; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 12R7, 1%, 0.031W, 01005, THICK FILM; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12R7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9691 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9691
Res, 12R7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9691
RES, 12R7, 1%, 0.031W, 01005, THICK FILM; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12R7, 1%, 0.031W, 01005, THICK FILM; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9692 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9692
Res, 12R7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9692
RES, 12R7, 1%, 0.031W, 01005, THICK FILM; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12R7, 1%, 0.031W, 01005, THICK FILM; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U0XF12R7Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XF12R7Y
Chip Resistor - Surface Mount ERJ-U0XF12R7Y
RES 12.7 OHM 1% 1/32W 01005

RES 12.7 OHM 1% 1/32W 01005

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 77AH9691 ERJ-U0XF12R7Y
Product Name Res, 12R7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 12.7 ohms 12.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers