Panasonic Res, 12R4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF12R4Y

Description
RES, 12R4, 1%, 0.031W, 01005, THICK FILM; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 12R4, 1%, 0.031W, 01005, THICK FILM; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12R4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9689 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9689
Res, 12R4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9689
RES, 12R4, 1%, 0.031W, 01005, THICK FILM; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12R4, 1%, 0.031W, 01005, THICK FILM; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9690 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9690
Res, 12R4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9690
RES, 12R4, 1%, 0.031W, 01005, THICK FILM; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12R4, 1%, 0.031W, 01005, THICK FILM; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9689
Product Name Res, 12R4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 12.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details