Panasonic Chip Resistor - Surface Mount ERJ-U0XF1272Y

Description
RES 12.7K OHM 1% 1/32W 01005
Datasheet
Description
RES 12.7K OHM 1% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U0XF1272Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XF1272Y
Chip Resistor - Surface Mount ERJ-U0XF1272Y
RES 12.7K OHM 1% 1/32W 01005

RES 12.7K OHM 1% 1/32W 01005

Supplier's Site Datasheet
Res, 12K7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9722 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9722
Res, 12K7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9722
RES, 12K7, 1%, 0.031W, 01005, THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K7, 1%, 0.031W, 01005, THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9721 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9721
Res, 12K7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9721
RES, 12K7, 1%, 0.031W, 01005, THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K7, 1%, 0.031W, 01005, THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U0XF1272Y 77AH9722
Product Name Chip Resistor - Surface Mount Res, 12K7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 12700 ohms 12700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0300 to 0.0312 watts 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details