Panasonic Res, 12K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1242Y

Description
RES, 12K4, 1%, 0.031W, 01005, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 12K4, 1%, 0.031W, 01005, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9714 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9714
Res, 12K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9714
RES, 12K4, 1%, 0.031W, 01005, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K4, 1%, 0.031W, 01005, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9713 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9713
Res, 12K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9713
RES, 12K4, 1%, 0.031W, 01005, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K4, 1%, 0.031W, 01005, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9714
Product Name Res, 12K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 12400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers