Panasonic Res, 1K21, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1211Y

Description
RES, 1K21, 1%, 0.031W, 01005, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K21, 1%, 0.031W, 01005, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K21, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9704 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9704
Res, 1K21, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9704
RES, 1K21, 1%, 0.031W, 01005, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K21, 1%, 0.031W, 01005, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K21, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9703 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9703
Res, 1K21, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9703
RES, 1K21, 1%, 0.031W, 01005, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K21, 1%, 0.031W, 01005, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9704
Product Name Res, 1K21, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 1210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details