Panasonic Res, 12K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1202Y

Description
RES, 12K, 1%, 0.031W, 01005, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 12K, 1%, 0.031W, 01005, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9698 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9698
Res, 12K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9698
RES, 12K, 1%, 0.031W, 01005, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 12K, 1%, 0.031W, 01005, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9697 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9697
Res, 12K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9697
RES, 12K, 1%, 0.031W, 01005, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 12K, 1%, 0.031W, 01005, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9698
Product Name Res, 12K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details