Panasonic Res, 1K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1201Y

Description
RES, 1K2, 1%, 0.031W, 01005, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K2, 1%, 0.031W, 01005, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9695 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9695
Res, 1K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9695
RES, 1K2, 1%, 0.031W, 01005, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K2, 1%, 0.031W, 01005, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9696 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9696
Res, 1K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9696
RES, 1K2, 1%, 0.031W, 01005, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K2, 1%, 0.031W, 01005, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9695
Product Name Res, 1K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details