Panasonic Res, 11R8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF11R8Y

Description
RES, 11R8, 1%, 0.031W, 01005, THICK FILM; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 11R8, 1%, 0.031W, 01005, THICK FILM; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11R8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9651 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9651
Res, 11R8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9651
RES, 11R8, 1%, 0.031W, 01005, THICK FILM; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11R8, 1%, 0.031W, 01005, THICK FILM; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11R8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9652 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9652
Res, 11R8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9652
RES, 11R8, 1%, 0.031W, 01005, THICK FILM; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11R8, 1%, 0.031W, 01005, THICK FILM; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9651
Product Name Res, 11R8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 11.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers