Panasonic Res, 11R5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF11R5Y

Description
RES, 11R5, 1%, 0.031W, 01005, THICK FILM; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 11R5, 1%, 0.031W, 01005, THICK FILM; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11R5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9649 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9649
Res, 11R5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9649
RES, 11R5, 1%, 0.031W, 01005, THICK FILM; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11R5, 1%, 0.031W, 01005, THICK FILM; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11R5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9650 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9650
Res, 11R5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9650
RES, 11R5, 1%, 0.031W, 01005, THICK FILM; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11R5, 1%, 0.031W, 01005, THICK FILM; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9649
Product Name Res, 11R5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 11.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details