Panasonic Res, 118R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1180Y

Description
RES, 118R, 1%, 0.031W, 01005, THICK FILM; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 118R, 1%, 0.031W, 01005, THICK FILM; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 118R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9678 - Newark, An Avnet Company
Chicago, IL, United States
Res, 118R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9678
Res, 118R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9678
RES, 118R, 1%, 0.031W, 01005, THICK FILM; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 118R, 1%, 0.031W, 01005, THICK FILM; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 118R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9677 - Newark, An Avnet Company
Chicago, IL, United States
Res, 118R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9677
Res, 118R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9677
RES, 118R, 1%, 0.031W, 01005, THICK FILM; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 118R, 1%, 0.031W, 01005, THICK FILM; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9678
Product Name Res, 118R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 118 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details