Panasonic Res, 11K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1152Y

Description
RES, 11K5, 1%, 0.031W, 01005, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 11K5, 1%, 0.031W, 01005, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9673 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9673
Res, 11K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9673
RES, 11K5, 1%, 0.031W, 01005, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11K5, 1%, 0.031W, 01005, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9674 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9674
Res, 11K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9674
RES, 11K5, 1%, 0.031W, 01005, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11K5, 1%, 0.031W, 01005, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9673
Product Name Res, 11K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 11500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756864 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details