Panasonic Res, 113K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1133Y

Description
RES, 113K, 1%, 0.031W, 01005, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 113K, 1%, 0.031W, 01005, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 113K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9667 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9667
Res, 113K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9667
RES, 113K, 1%, 0.031W, 01005, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 113K, 1%, 0.031W, 01005, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 113K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9668 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9668
Res, 113K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9668
RES, 113K, 1%, 0.031W, 01005, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 113K, 1%, 0.031W, 01005, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9667
Product Name Res, 113K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 113000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers