Panasonic Res, 10R5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF10R5Y

Description
RES, 10R5, 1%, 0.031W, 01005, THICK FILM; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 10R5, 1%, 0.031W, 01005, THICK FILM; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9607 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9607
Res, 10R5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9607
RES, 10R5, 1%, 0.031W, 01005, THICK FILM; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10R5, 1%, 0.031W, 01005, THICK FILM; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9608 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9608
Res, 10R5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9608
RES, 10R5, 1%, 0.031W, 01005, THICK FILM; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10R5, 1%, 0.031W, 01005, THICK FILM; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9607
Product Name Res, 10R5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 10.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details