Panasonic Res, 107K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1073Y

Description
RES, 107K, 1%, 0.031W, 01005, THICK FILM; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 107K, 1%, 0.031W, 01005, THICK FILM; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 107K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9643 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9643
Res, 107K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9643
RES, 107K, 1%, 0.031W, 01005, THICK FILM; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 107K, 1%, 0.031W, 01005, THICK FILM; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 107K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9644 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9644
Res, 107K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9644
RES, 107K, 1%, 0.031W, 01005, THICK FILM; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 107K, 1%, 0.031W, 01005, THICK FILM; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9643
Product Name Res, 107K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 107000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers