Panasonic Res, 1K07, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1071Y

Description
RES, 1K07, 1%, 0.031W, 01005, THICK FILM; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K07, 1%, 0.031W, 01005, THICK FILM; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K07, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9640 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9640
Res, 1K07, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9640
RES, 1K07, 1%, 0.031W, 01005, THICK FILM; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K07, 1%, 0.031W, 01005, THICK FILM; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K07, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9639 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9639
Res, 1K07, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9639
RES, 1K07, 1%, 0.031W, 01005, THICK FILM; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K07, 1%, 0.031W, 01005, THICK FILM; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9640
Product Name Res, 1K07, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 1070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers