Panasonic Res, 10K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1052Y

Description
RES, 10K5, 1%, 0.031W, 01005, THICK FILM; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 10K5, 1%, 0.031W, 01005, THICK FILM; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9634 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9634
Res, 10K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9634
RES, 10K5, 1%, 0.031W, 01005, THICK FILM; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10K5, 1%, 0.031W, 01005, THICK FILM; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9633 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9633
Res, 10K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9633
RES, 10K5, 1%, 0.031W, 01005, THICK FILM; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10K5, 1%, 0.031W, 01005, THICK FILM; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9634
Product Name Res, 10K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 10500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers