Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U0XF1000Y

Description
RES 100 OHM 1% 1/32W 01005
Datasheet
Description
RES 100 OHM 1% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U0XF1000Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U0XF1000Y
Resistors - Chip Resistor - Surface Mount ERJ-U0XF1000Y
RES 100 OHM 1% 1/32W 01005

RES 100 OHM 1% 1/32W 01005

Supplier's Site
Res, 100R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9612 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9612
Res, 100R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9612
RES, 100R, 1%, 0.031W, 01005, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 100R, 1%, 0.031W, 01005, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9611
Res, 100R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9611
RES, 100R, 1%, 0.031W, 01005, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 100R, 1%, 0.031W, 01005, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U0XF1000Y 77AH9612
Product Name Resistors - Chip Resistor - Surface Mount Res, 100R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 0402; 01005 (0402 Metric) 01005; 01005 [0402 Metric]
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1802FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details