Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U0X0R00Y

Description
RES 0 OHM JUMPER 1/32W 01005
Datasheet
Description
RES 0 OHM JUMPER 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U0X0R00Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U0X0R00Y
Resistors - Chip Resistor - Surface Mount ERJ-U0X0R00Y
RES 0 OHM JUMPER 1/32W 01005

RES 0 OHM JUMPER 1/32W 01005

Supplier's Site
Res, 0R, 0.031W, 01005, Thick Film; Resistor Case / Package Panasonic - 78AH1037 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.031W, 01005, Thick Film; Resistor Case / Package Panasonic
78AH1037
Res, 0R, 0.031W, 01005, Thick Film; Resistor Case / Package Panasonic 78AH1037
RES, 0R, 0.031W, 01005, THICK FILM; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Power Rating:31mW; Current Rating:500mA; Product Range:ERJU Series; Product Length:0.4mm; Product Width:0.2mm RoHS Compliant: Yes

RES, 0R, 0.031W, 01005, THICK FILM; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Power Rating:31mW; Current Rating:500mA; Product Range:ERJU Series; Product Length:0.4mm; Product Width:0.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R, 0.031W, 01005, Thick Film; Resistor Case / Package Panasonic - 78AH1036 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.031W, 01005, Thick Film; Resistor Case / Package Panasonic
78AH1036
Res, 0R, 0.031W, 01005, Thick Film; Resistor Case / Package Panasonic 78AH1036
RES, 0R, 0.031W, 01005, THICK FILM; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Power Rating:31mW; Current Rating:500mA; Product Range:ERJU Series; Product Length:0.4mm; Product Width:0.2mm RoHS Compliant: Yes

RES, 0R, 0.031W, 01005, THICK FILM; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Power Rating:31mW; Current Rating:500mA; Product Range:ERJU Series; Product Length:0.4mm; Product Width:0.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U0X0R00Y 78AH1037
Product Name Resistors - Chip Resistor - Surface Mount Res, 0R, 0.031W, 01005, Thick Film; Resistor Case / Package Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 0402; 01005 (0402 Metric) 01005; 01005 [0402 Metric]
Resistance Range 0.0 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567561 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0051 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details