Panasonic Res, Thick Film, 6M8, 5%, 0.25W, 1206; Resistance Panasonic ERJ-U08J685V

Description
RES, THICK FILM, 6M8, 5%, 0.25W, 1206; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 6M8, 5%, 0.25W, 1206; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 6M8, 5%, 0.25W, 1206; Resistance Panasonic - 44X3493 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M8, 5%, 0.25W, 1206; Resistance Panasonic
44X3493
Res, Thick Film, 6M8, 5%, 0.25W, 1206; Resistance Panasonic 44X3493
RES, THICK FILM, 6M8, 5%, 0.25W, 1206; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 6M8, 5%, 0.25W, 1206; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 6.8Mohm, 5%, 1206; Resistance Panasonic - 05X4343 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.8Mohm, 5%, 1206; Resistance Panasonic
05X4343
Resistor, Thick Film, 6.8Mohm, 5%, 1206; Resistance Panasonic 05X4343
RESISTOR, THICK FILM, 6.8MOHM, 5%, 1206; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 6.8MOHM, 5%, 1206; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3493 05X4343
Product Name Res, Thick Film, 6M8, 5%, 0.25W, 1206; Resistance Panasonic Resistor, Thick Film, 6.8Mohm, 5%, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 6.80E6 ohms 6.80E6 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details