Panasonic Resistor, Thick Film, 680Kohm, 5%, 1206; Resistance Panasonic ERJ-U08J684V

Description
RESISTOR, THICK FILM, 680KOHM, 5%, 1206; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 680KOHM, 5%, 1206; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 680Kohm, 5%, 1206; Resistance Panasonic - 05X4342 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 680Kohm, 5%, 1206; Resistance Panasonic
05X4342
Resistor, Thick Film, 680Kohm, 5%, 1206; Resistance Panasonic 05X4342
RESISTOR, THICK FILM, 680KOHM, 5%, 1206; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 680KOHM, 5%, 1206; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 680K, 5%, 0.25W, 1206; Resistance Panasonic - 44X3492 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680K, 5%, 0.25W, 1206; Resistance Panasonic
44X3492
Res, Thick Film, 680K, 5%, 0.25W, 1206; Resistance Panasonic 44X3492
RES, THICK FILM, 680K, 5%, 0.25W, 1206; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 680K, 5%, 0.25W, 1206; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X4342
Product Name Resistor, Thick Film, 680Kohm, 5%, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 680000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details