Panasonic Resistor, Thick Film, 4.7Mohm, 5%, 1206; Resistance Panasonic ERJ-U08J475V

Description
RESISTOR, THICK FILM, 4.7MOHM, 5%, 1206; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 4.7MOHM, 5%, 1206; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 4.7Mohm, 5%, 1206; Resistance Panasonic - 05X4315 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.7Mohm, 5%, 1206; Resistance Panasonic
05X4315
Resistor, Thick Film, 4.7Mohm, 5%, 1206; Resistance Panasonic 05X4315
RESISTOR, THICK FILM, 4.7MOHM, 5%, 1206; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 4.7MOHM, 5%, 1206; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4M7, 5%, 0.25W, 1206; Resistance Panasonic - 44X3487 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M7, 5%, 0.25W, 1206; Resistance Panasonic
44X3487
Res, Thick Film, 4M7, 5%, 0.25W, 1206; Resistance Panasonic 44X3487
RES, THICK FILM, 4M7, 5%, 0.25W, 1206; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 4M7, 5%, 0.25W, 1206; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X4315 44X3487
Product Name Resistor, Thick Film, 4.7Mohm, 5%, 1206; Resistance Panasonic Res, Thick Film, 4M7, 5%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 4.70E6 ohms 4.70E6 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers