Panasonic Res, Thick Film, 470K, 5%, 0.25W, 1206; Resistance Panasonic ERJ-U08J474V

Description
RES, THICK FILM, 470K, 5%, 0.25W, 1206; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 470K, 5%, 0.25W, 1206; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 470K, 5%, 0.25W, 1206; Resistance Panasonic - 44X3486 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 5%, 0.25W, 1206; Resistance Panasonic
44X3486
Res, Thick Film, 470K, 5%, 0.25W, 1206; Resistance Panasonic 44X3486
RES, THICK FILM, 470K, 5%, 0.25W, 1206; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 470K, 5%, 0.25W, 1206; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 470Kohm, 5%, 1206; Resistance Panasonic - 05X4314 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 470Kohm, 5%, 1206; Resistance Panasonic
05X4314
Resistor, Thick Film, 470Kohm, 5%, 1206; Resistance Panasonic 05X4314
RESISTOR, THICK FILM, 470KOHM, 5%, 1206; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 470KOHM, 5%, 1206; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3486
Product Name Res, Thick Film, 470K, 5%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 470000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details