Panasonic Chip Resistor - Surface Mount ERJ-U08J470V

Description
RES 47 OHM 5% 1/8W 1206 SMD
Datasheet
Description
RES 47 OHM 5% 1/8W 1206 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U08J470V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U08J470V
Chip Resistor - Surface Mount ERJ-U08J470V
RES 47 OHM 5% 1/8W 1206 SMD

RES 47 OHM 5% 1/8W 1206 SMD

Supplier's Site Datasheet
Resistor, Thick Film, 47Ohm, 5%, 1206; Resistance Panasonic - 05X4310 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 47Ohm, 5%, 1206; Resistance Panasonic
05X4310
Resistor, Thick Film, 47Ohm, 5%, 1206; Resistance Panasonic 05X4310
RESISTOR, THICK FILM, 47OHM, 5%, 1206; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 47OHM, 5%, 1206; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 47R, 5%, 0.25W, 1206; Resistance Panasonic - 44X3482 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 5%, 0.25W, 1206; Resistance Panasonic
44X3482
Res, Thick Film, 47R, 5%, 0.25W, 1206; Resistance Panasonic 44X3482
RES, THICK FILM, 47R, 5%, 0.25W, 1206; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 47R, 5%, 0.25W, 1206; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U08J470V 05X4310
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 47Ohm, 5%, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details