Panasonic Res, Thick Film, 3M3, 5%, 0.25W, 1206; Resistance Panasonic ERJ-U08J335V

Description
RES, THICK FILM, 3M3, 5%, 0.25W, 1206; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 3M3, 5%, 0.25W, 1206; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3M3, 5%, 0.25W, 1206; Resistance Panasonic - 44X3481 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M3, 5%, 0.25W, 1206; Resistance Panasonic
44X3481
Res, Thick Film, 3M3, 5%, 0.25W, 1206; Resistance Panasonic 44X3481
RES, THICK FILM, 3M3, 5%, 0.25W, 1206; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 3M3, 5%, 0.25W, 1206; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 3.3Mohm, 5%, 1206; Resistance Panasonic - 05X4289 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.3Mohm, 5%, 1206; Resistance Panasonic
05X4289
Resistor, Thick Film, 3.3Mohm, 5%, 1206; Resistance Panasonic 05X4289
RESISTOR, THICK FILM, 3.3MOHM, 5%, 1206; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.3MOHM, 5%, 1206; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3481 05X4289
Product Name Res, Thick Film, 3M3, 5%, 0.25W, 1206; Resistance Panasonic Resistor, Thick Film, 3.3Mohm, 5%, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 3.30E6 ohms 3.30E6 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details