Panasonic Resistor, Thick Film, 330Kohm, 5%, 1206; Resistance Panasonic ERJ-U08J334V

Description
RESISTOR, THICK FILM, 330KOHM, 5%, 1206; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 330KOHM, 5%, 1206; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 330Kohm, 5%, 1206; Resistance Panasonic - 05X4288 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 330Kohm, 5%, 1206; Resistance Panasonic
05X4288
Resistor, Thick Film, 330Kohm, 5%, 1206; Resistance Panasonic 05X4288
RESISTOR, THICK FILM, 330KOHM, 5%, 1206; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 330KOHM, 5%, 1206; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 330K, 5%, 0.25W, 1206; Resistance Panasonic - 44X3480 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330K, 5%, 0.25W, 1206; Resistance Panasonic
44X3480
Res, Thick Film, 330K, 5%, 0.25W, 1206; Resistance Panasonic 44X3480
RES, THICK FILM, 330K, 5%, 0.25W, 1206; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 330K, 5%, 0.25W, 1206; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X4288
Product Name Resistor, Thick Film, 330Kohm, 5%, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 330000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details